Status: | Unknown |
---|---|
Series: | LPE-4841 |
RoHS: | Compliant |
Compliant to RoHS Directive 2002/95/EC |
Halogen-free according to IEC 61249-2-21 definition |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
LPE-4841 |
General Information |
---|
Packaging Methods |
Available Geometries |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Inductor, Unshielded, 10Uh, 2.03A | Newark Electronics |
Ind Wirewound 10uH 20% 10KHz 2.03A 4841 T/R | Avnet America |
INDUCTOR, UNSHIELDED, 10UH, 2.03A | element14 |
Where can I find additional details, specifications and documents for a LPE4841ER100MG?
Additional datasheets, footprints and schematics for LPE4841ER100MG are listed on our Part Details page. You can also find images and similar parts to LPE4841ER100MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPE4841ER100MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPE4841ER100MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPE4841ER100MG fall under?
The LPE4841ER100MG is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to LPE4841ER100MG when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPE4841ER100MG you can contact the distributor directly for product support, shipping queries etc.
Is the LPE4841ER100MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LPE4841ER100MG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LPE4841ER100MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPE4841ER100MG often in real-time on the comparison pages.
What if I can't find stock of LPE4841ER100MG?
You can fill out our help required form which you can use to request a quote for LPE4841ER100MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.