LPC661IM Amplifiers & Comparators by Texas Instruments

IC OP AMP CMOS SMD SOIC8 661

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 350kHz
Slew Rate 0.11V/µs
Supply Voltage Range 4.75V to 15.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.75V to 15.5V
Amplifier Type CMOS
Base Number 661
Gain Bandwidth 350kHz
I/O Type Rail-Rail Outputs
IC Generic Number 661
Input Offset Voltage Max 6.3mV
Logic Function Number 661
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 5V
Supply Voltage Max 15.5V
Supply Voltage Min 4.75V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPC661IM?

Additional datasheets, footprints and schematics for LPC661IM are listed on our Part Details page. You can also find images and similar parts to LPC661IM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPC661IM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC661IM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPC661IM fall under?

The LPC661IM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LPC661IM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPC661IM you can contact the distributor directly for product support, shipping queries etc.

Is the LPC661IM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPC661IM have stock available?

There is no stock from authorised distributors for LPC661IM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPC661IM often in real-time on the comparison pages.

What if I can't find stock of LPC661IM?

You can fill out our help required form which you can use to request a quote for LPC661IM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay