Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost SEPIC |
---|---|
No. of Outputs | 2Outputs |
Output Current | 160mA |
Output Voltage | 45V |
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
Core Chip | LP8862-Q1 |
Dimming Control Type | PWM |
Kit Contents | Eval Board LP8862-Q1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LP8862-Q1 2-Channel LED Driver for Automotive Lighting Evaluation Module | Texas Instruments |
Eval Board, Lp8862-Q1 Led Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a LP8862Q1EVM?
Additional datasheets, footprints and schematics for LP8862Q1EVM are listed on our Part Details page. You can also find images and similar parts to LP8862Q1EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP8862Q1EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP8862Q1EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP8862Q1EVM fall under?
The LP8862Q1EVM is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to LP8862Q1EVM when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP8862Q1EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LP8862Q1EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP8862Q1EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP8862Q1EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP8862Q1EVM often in real-time on the comparison pages.
What if I can't find stock of LP8862Q1EVM?
You can fill out our help required form which you can use to request a quote for LP8862Q1EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.