Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 4 |
Digital IC Case | VQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive 2-A/3.36-V + 2-A/1.54-V buck converters & 300-mA/3.3-V + 300-mA/1.0-V linear regulators | Texas Instruments |
PWR MANAGEMENT IC, ACE-Q100, 4 O/P, VQFN | Farnell |
Where can I find additional details, specifications and documents for a LP873222RHDTQ1?
Additional datasheets, footprints and schematics for LP873222RHDTQ1 are listed on our Part Details page. You can also find images and similar parts to LP873222RHDTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP873222RHDTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP873222RHDTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP873222RHDTQ1 fall under?
The LP873222RHDTQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LP873222RHDTQ1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP873222RHDTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LP873222RHDTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP873222RHDTQ1 have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for LP873222RHDTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP873222RHDTQ1 often in real-time on the comparison pages.
What if I can't find stock of LP873222RHDTQ1?
You can fill out our help required form which you can use to request a quote for LP873222RHDTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.