Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$175.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$175.00
|
12
in stock
|
Buy Now |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | 43V |
Input Voltage Min | 2.7V |
Input Voltage Max | 20V |
Core Chip | LP8556 |
Dimming Control Type | PWM |
Kit Contents | Eval Board LP8556 LED Board USB-I2C Interface Board & USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Boost (Step Up) |
LP8556TM-EVM | Texas Instruments |
Where can I find additional details, specifications and documents for a LP8556TM-EVM/NOPB?
Additional datasheets, footprints and schematics for LP8556TM-EVM/NOPB are listed on our Part Details page. You can also find images and similar parts to LP8556TM-EVM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP8556TM-EVM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP8556TM-EVM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP8556TM-EVM/NOPB fall under?
The LP8556TM-EVM/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LP8556TM-EVM/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP8556TM-EVM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP8556TM-EVM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP8556TM-EVM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP8556TM-EVM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP8556TM-EVM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP8556TM-EVM/NOPB?
You can fill out our help required form which you can use to request a quote for LP8556TM-EVM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.