Status: | Unknown |
---|---|
Series: | 1.8V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.3V |
Input Voltage Max | 3.3V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 120V |
LDO Regulator Case Style | DSBGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
300-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection & enable | Texas Instruments |
LDO, FIXED, 1.8V, 0.3A, DSBGA-4 | Farnell |
Where can I find additional details, specifications and documents for a LP5910-1.825YKAT?
Additional datasheets, footprints and schematics for LP5910-1.825YKAT are listed on our Part Details page. You can also find images and similar parts to LP5910-1.825YKAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP5910-1.825YKAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5910-1.825YKAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP5910-1.825YKAT fall under?
The LP5910-1.825YKAT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP5910-1.825YKAT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP5910-1.825YKAT you can contact the distributor directly for product support, shipping queries etc.
Is the LP5910-1.825YKAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP5910-1.825YKAT have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for LP5910-1.825YKAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP5910-1.825YKAT often in real-time on the comparison pages.
What if I can't find stock of LP5910-1.825YKAT?
You can fill out our help required form which you can use to request a quote for LP5910-1.825YKAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.