LP5907UVX19/NOPB Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR FIXED 1.9V 250m

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LP5907 is a low-noise LDO that can supply up to 250 mA output current. Designed to meet the requirements of RF and analog circuits, the LP5907 device provides low noise, high PSRR, low quiescent current, and low line or load transient response figures. Using new innovative design techniques, the LP5907 offers class-leading noise performance without a noise bypass capacitor and the ability for remote output capacitor placement. The device is designed to work with a 1-µF input and a 1-µF output ceramic capacitor (no separate noise bypass capacitor is required). This device is available with fixed output voltages from 1.2 V to 4.5 V in 25-mV steps. Contact Texas Instruments Sales for specific voltage option needs.

Prices starting from US$0.13


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.13
568,695
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage Min 2.2V
Input Voltage Max 5.5V
Output Current 250mA
Dropout Voltage Vdo 120mV
LDO Regulator Case Style DSBGA
No. of Pins 4
Operating Temperature Min -40 C

Alternative Descriptions

250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP5907UVX19/NOPB?

Additional datasheets, footprints and schematics for LP5907UVX19/NOPB are listed on our Part Details page. You can also find images and similar parts to LP5907UVX19/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP5907UVX19/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5907UVX19/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP5907UVX19/NOPB fall under?

The LP5907UVX19/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP5907UVX19/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP5907UVX19/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP5907UVX19/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP5907UVX19/NOPB have stock available?

Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for LP5907UVX19/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP5907UVX19/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP5907UVX19/NOPB?

You can fill out our help required form which you can use to request a quote for LP5907UVX19/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay