Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage Min | 2.2V |
---|---|
Input Voltage Max | 5.5V |
Output Current | 250mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | DSBGA |
No. of Pins | 4 |
Operating Temperature Min | -40 C |
Where can I find additional details, specifications and documents for a LP5907UVE-2.85/NOPB?
Additional datasheets, footprints and schematics for LP5907UVE-2.85/NOPB are listed on our Part Details page. You can also find images and similar parts to LP5907UVE-2.85/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP5907UVE-2.85/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5907UVE-2.85/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP5907UVE-2.85/NOPB fall under?
The LP5907UVE-2.85/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP5907UVE-2.85/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP5907UVE-2.85/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP5907UVE-2.85/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP5907UVE-2.85/NOPB have stock available?
There is no stock from authorised distributors for LP5907UVE-2.85/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP5907UVE-2.85/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP5907UVE-2.85/NOPB?
You can fill out our help required form which you can use to request a quote for LP5907UVE-2.85/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.