Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 5.5V |
Output Current | 150mA |
Dropout Voltage Vdo | 80mV |
LDO Regulator Case Style | WSON |
No. of Pins | 6 |
Operating Temperature Min | -40°C |
150-mA, low-noise, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
Ldo, Fixed, 1.8V, 0.15A, Wson-6 | Newark Electronics |
LDO, FIXED, 1.8V, 0.15A, WSON-6 | element14 |
Where can I find additional details, specifications and documents for a LP5900SD-1.8/NOPB.?
Additional datasheets, footprints and schematics for LP5900SD-1.8/NOPB. are listed on our Part Details page. You can also find images and similar parts to LP5900SD-1.8/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP5900SD-1.8/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5900SD-1.8/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP5900SD-1.8/NOPB. fall under?
The LP5900SD-1.8/NOPB. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP5900SD-1.8/NOPB. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP5900SD-1.8/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the LP5900SD-1.8/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP5900SD-1.8/NOPB. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP5900SD-1.8/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP5900SD-1.8/NOPB. often in real-time on the comparison pages.
What if I can't find stock of LP5900SD-1.8/NOPB.?
You can fill out our help required form which you can use to request a quote for LP5900SD-1.8/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.