Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.29
|
49,349
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Linear Regulator Case Style | DSBGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 1.8V |
150-mA, low-IQ, low-dropout voltage regulator with enable & low-VOUT | Texas Instruments |
Where can I find additional details, specifications and documents for a LP3990TL-1.8/NOPB?
Additional datasheets, footprints and schematics for LP3990TL-1.8/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3990TL-1.8/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3990TL-1.8/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3990TL-1.8/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3990TL-1.8/NOPB fall under?
The LP3990TL-1.8/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3990TL-1.8/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3990TL-1.8/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP3990TL-1.8/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3990TL-1.8/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP3990TL-1.8/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3990TL-1.8/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP3990TL-1.8/NOPB?
You can fill out our help required form which you can use to request a quote for LP3990TL-1.8/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.