LP3990MF-3.3/NOPB Power Management ICs - PMIC by Texas Instruments

LINEAR VOLT REG 3.3V 0.15A SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP3990 regulator is designed to meet the requirements of portable, battery-powered systems providing an accurate output voltage, low-noise, and low-quiescent current. The LP3990 will provide a 0.8V output from the low input voltage of 2 V at up to a 150-mA load current. When switched into shutdown mode via a logic signal at the enable pin (EN), the power consumption is reduced to virtually zero. The LP3990 is designed to be stable with spacesaving ceramic capacitors with values as low as 1 µF. Performance is specified for a –40°C to 125°C junction temperature range. For output voltages other than 0.8 V, 1.2 V, 1.35 V, 1.5 V, 1.8 V, 2.5 V, 2.8 V, or 3.3 V, please contact the Texas Instruments sales office.

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.69
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.29
311,118
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.34
985
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.89
-
Buy Now
Logo for element14
element14
from US$0.50
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2V
Input Voltage Max 6V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Linear Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Accuracy % 1%
Base Number 3990
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +85°C
Output Voltage Max 3.3V
Output Voltage Nom. 3.3V
Primary Input Voltage 4.3V
Supply Voltage Max 6V
Supply Voltage Min 3.8V
Termination Type Surface Mount Device
Voltage Regulator Type Fixed Positive

Alternative Descriptions

150-mA, low-IQ, low-dropout voltage regulator with enable & low-VOUT | Texas Instruments
Ic, Voltage Regulator | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP3990MF-3.3/NOPB?

Additional datasheets, footprints and schematics for LP3990MF-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3990MF-3.3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP3990MF-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3990MF-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP3990MF-3.3/NOPB fall under?

The LP3990MF-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP3990MF-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP3990MF-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP3990MF-3.3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP3990MF-3.3/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP3990MF-3.3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP3990MF-3.3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP3990MF-3.3/NOPB?

You can fill out our help required form which you can use to request a quote for LP3990MF-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay