Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Linear Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | SOT-23 |
Output Voltage Nom. | 1.2V |
LDO Voltage Reg, LP3990MF-1.2/NOPB | RS |
Regulator, Ldo, Fixed, 1.2V, Sot-23-5 | Newark Electronics |
150-mA, low-IQ, low-dropout voltage regulator with enable & low-VOUT | Texas Instruments |
Where can I find additional details, specifications and documents for a LP3990MF-1.2/NOPB..?
Additional datasheets, footprints and schematics for LP3990MF-1.2/NOPB.. are listed on our Part Details page. You can also find images and similar parts to LP3990MF-1.2/NOPB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3990MF-1.2/NOPB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3990MF-1.2/NOPB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3990MF-1.2/NOPB.. fall under?
The LP3990MF-1.2/NOPB.. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3990MF-1.2/NOPB.. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3990MF-1.2/NOPB.. you can contact the distributor directly for product support, shipping queries etc.
Is the LP3990MF-1.2/NOPB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3990MF-1.2/NOPB.. have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for LP3990MF-1.2/NOPB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3990MF-1.2/NOPB.. often in real-time on the comparison pages.
What if I can't find stock of LP3990MF-1.2/NOPB..?
You can fill out our help required form which you can use to request a quote for LP3990MF-1.2/NOPB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.