LP3985IM5-4.7/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 4.7V 0.15A SOT-23-5 REEL

Status: Unknown
Series: 4.7V 150mA LDO Voltage Regulators
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LP3985 is designed for portable and wireless applications with demanding performance and space requirements. LP3985 performance is optimized for battery-powered systems to deliver ultra low noise, extremely low dropout voltage, and low quiescent current. Regulator ground current increases only slightly in dropout, further prolonging the battery life. The LP3985 is stable with a small 1-µF ±30% ceramic or high-quality tantalum output capacitor. The DSBGA requires the smallest possible PC board area - the total application circuit area can be less than 2 mm x 2.5 mm, a fraction of a 1206 case size. An optional external bypass capacitor reduces the output noise without slowing down the load transient response. Fast startup time is achieved by utilizing an internal power-on circuit that actively pre-charges the bypass capacitor. Power supply rejection is better than 50 dB at low frequencies and starts to roll off at 1 kHz. High power supply rejection is maintained down to low input voltage levels common to battery operated circuits. The device is ideal for mobile phone and similar battery-powered wireless applications. It provides up to 150 mA, from a 2.5-V to 6-V input. The LP3985 consumes less than 1.5 µA in disable mode and has fast turn-on time less than 200 µs. The LP3985 is available with fixed output voltages from 2.5 V to 5 V. Contact Texas Instruments Sales for specific voltage option needs.

Prices starting from US$0.25


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.25
166,210
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.36
171
Buy Now
Logo for Newark Electronics Newark Electronics US$0.88
-
Buy Now
Logo for element14 element14 US$0.93
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 6V
Fixed Output Voltage Nom. 4.7V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 60mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 4.7V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 4.7V

Alternative Descriptions

150-mA, low-dropout voltage regulator with bypass & enable | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
Ldo, Fixed, 4.7V, 0.15A, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP3985IM5-4.7/NOPB?

Additional datasheets, footprints and schematics for LP3985IM5-4.7/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3985IM5-4.7/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP3985IM5-4.7/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3985IM5-4.7/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP3985IM5-4.7/NOPB fall under?

The LP3985IM5-4.7/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP3985IM5-4.7/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP3985IM5-4.7/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP3985IM5-4.7/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP3985IM5-4.7/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP3985IM5-4.7/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP3985IM5-4.7/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP3985IM5-4.7/NOPB?

You can fill out our help required form which you can use to request a quote for LP3985IM5-4.7/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay