LP3984IMF-1.5/NOPB Power Management ICs - PMIC by Texas Instruments

IC LDO REG

Status: Unknown
Series: 1.5V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 6V
Fixed Output Voltage Nom. 1.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 75mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.5V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.2%
Base Number 3984
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Nom. 1.5V
Primary Input Voltage 6V
Supply Voltage Min 2.5V
Termination Type Surface Mount Device
Voltage Regulator Type Ultra LDO Fixed Positive


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP3984IMF-1.5/NOPB?

Additional datasheets, footprints and schematics for LP3984IMF-1.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3984IMF-1.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP3984IMF-1.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3984IMF-1.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP3984IMF-1.5/NOPB fall under?

The LP3984IMF-1.5/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP3984IMF-1.5/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP3984IMF-1.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP3984IMF-1.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP3984IMF-1.5/NOPB have stock available?

There is no stock from authorised distributors for LP3984IMF-1.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP3984IMF-1.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP3984IMF-1.5/NOPB?

You can fill out our help required form which you can use to request a quote for LP3984IMF-1.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay