Options for Price Comparison
Distributor Statistics for LP3964ES-ADJ/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LP3964ES-ADJ/NOPB
Details for LP3964ES-ADJ/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
V REG LDO ADJ +1.2/5.1V SMD 3964
LP3964ES-ADJ/NOPB image

LP3964ES-ADJ/NOPB by Texas Instruments

V REG LDO ADJ +1.2/5.1V SMD 3964
Features
15-u00b5A Quiescent Current in Shutdown Mode
ERROR Flag Indicates Output Status (LP3961)
Extremely Low Output Capacitor Requirements
Input Supply Voltage: 2.5 V to 7 V
Load Regulation of 0.02%
Low Ground Pin Current
Output Voltage Accuracy u00b11.5%
Overtemperature and Overcurrent Protection
Sense Option Improves Better Load Regulation (LP3964)
Specified Output Current of 0.8-A DC
Ultra-Low Dropout Voltage
u221240u00b0C to 125u00b0C Junction Temperature Range
Part Information
LP3964ES-ADJ/NOPB image
RoHS Compliant
Description
The LP396x series of fast ultra-low-dropout linear regulators operate from a 2.5-V to 7-V input supply. A wide range of preset output voltage options are available. These ultra-low dropout linear regulators respond very fast to step changes in load which makes them suitable for low-voltage microprocessor applications. The LP3961 and LP3964 are developed on a CMOS process which allows low quiescent current operation independent of output load current, as well as operation under extremely low dropout conditions. Dropout Voltage: Ultra-low dropout voltage; typically 24 mV at 80-mA load current and 240 mV at 800-mA load current. Ground Pin Current: Typically 4 mA at 800-mA load current. ERROR Flag: ERROR flag goes low when the output voltage drops 10% below nominal value (for LP3961). SENSE: SENSE pin improves regulation at remote loads (for LP3964). Precision Output Voltage: Multiple output voltage options are available ranging from 1.2 V to 5 V and adjustable (LP3964), with a specified accuracy of ±1.5% at room temperature, and ±3% over all conditions (varying line, load, and temperature).
Specifications
Output Type:
Adjustable
Input Voltage Min:
2.5V
Input Voltage Max:
7V
Fixed Output Voltage Nom.:
-
Adjustable Output Voltage Min:
1.215V
Adjustable Output Voltage Max:
5V
Output Current:
800mA
Dropout Voltage Vdo:
240mV
LDO Regulator Case Style:
TO-263
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
1.5%
Base Number:
3964
IC Generic Number:
3964
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +85°C
Operating Voltage Tolerance +:
1.5%
Output Current Max:
0.8A
Output Voltage:
5.1V
Output Voltage Adjustable Range:
1.2V to 5V
Output Voltage Max:
5V
Output Voltage Min:
1.215V
Primary Input Voltage:
7V
Supply Voltage Min:
2.5V
Voltage Regulator Type:
Positive Adjustable
Alternate Descriptions
LP3964ES-ADJ/NOPB RS Components
V REG LDO ADJ +1.2/5.1V, SMD, 3964; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.215V; Adjustable Output Voltage Max:5V; Output Current:800mA; RoHS Compliant: Yes Newark Electronics
LDO Regulator Pos 1.2V to 5V 0.8A 6-Pin(5+Tab) TO-263 Rail Avnet America
LDO Regulator Pos 1.2V to 5V 0.8A 6-Pin(5+Tab) TO-263 Rail Avnet Europe