LP3947ISD-51/NOPB Semiconductors - ICs by Texas Instruments

CHARGER USB I2C POWERWISE LLP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for Farnell
Farnell
from US$1.62
No stock
Buy Now
Logo for element14
element14
from US$2.13
-
Buy Now

Specifications

Battery Type Li-Ion
Input Voltage 6V
Battery Charge Voltage 4.2V
Charge Current Max 750mA
Battery IC Case Style LLP
No. of Pins 14Pins
No. of Series Cells 1
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 3947
Battery Management Function Charge Controller
Operating Temperature Range -40°C to +85°C
Output Voltage Max 4.263V
Supply Voltage Min 4.3V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP3947ISD-51/NOPB?

Additional datasheets, footprints and schematics for LP3947ISD-51/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3947ISD-51/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP3947ISD-51/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3947ISD-51/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP3947ISD-51/NOPB fall under?

The LP3947ISD-51/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to LP3947ISD-51/NOPB when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP3947ISD-51/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP3947ISD-51/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP3947ISD-51/NOPB have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LP3947ISD-51/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP3947ISD-51/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP3947ISD-51/NOPB?

You can fill out our help required form which you can use to request a quote for LP3947ISD-51/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay