LP38856S-1.2 Power Management ICs - PMIC by Texas Instruments

V REG LDO DR 3.0A 1.2V TO-263-5

Status: Unknown
Series: 1.2V 3A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Output Type Fixed
Input Voltage Min 1.15V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 1.2V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 3A
Dropout Voltage Vdo 240mV
LDO Regulator Case Style TO-263
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.2V 3A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 38856
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 3%
Output Current Max 3A
Output Voltage Nom. 1.2V
Primary Input Voltage 2.2V
Supply Voltage Max 5.5V
Supply Voltage Min 1.44V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP38856S-1.2?

Additional datasheets, footprints and schematics for LP38856S-1.2 are listed on our Part Details page. You can also find images and similar parts to LP38856S-1.2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP38856S-1.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38856S-1.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP38856S-1.2 fall under?

The LP38856S-1.2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP38856S-1.2 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP38856S-1.2 you can contact the distributor directly for product support, shipping queries etc.

Is the LP38856S-1.2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP38856S-1.2 have stock available?

There is no stock from authorised distributors for LP38856S-1.2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP38856S-1.2 often in real-time on the comparison pages.

What if I can't find stock of LP38856S-1.2?

You can fill out our help required form which you can use to request a quote for LP38856S-1.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay