LP38853S-ADJ Power Management ICs - PMIC by Texas Instruments

REG LDO 3A POWERWISE TO263-7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP38853 is a high-current, fast-response regulator that can maintain output voltage regulation with extremely low input-to-output voltage drop. Fabricated on a CMOS process, the device operates from two input voltages: VBIAS provides voltage to drive the gate of the NMOS power transistor; VIN is the input voltage which supplies power to the load. The use of an external bias rail allows the device to operate from ultra-low VIN voltages. Unlike bipolar regulators, the CMOS architecture consumes extremely low quiescent current at any output load current. The use of an NMOS power transistor results in wide bandwidth, yet minimum external capacitance is required to maintain loop stability. The fast transient response of this device makes it suitable for use in powering DSP and microcontroller core voltages, and switch-mode power-supply post regulators. • Dropout Voltage: 240 mV (typical) at 3-A load current • Low Ground Pin Current: 10 mA (typical) at 3-A load current • Soft Start: Programmable soft-start time

No distributors results available

Specifications

Output Type Adjustable
Input Voltage Min 1.04V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 800mV
Adjustable Output Voltage Max 1.8V
Output Current 3A
Dropout Voltage Vdo 240mV
LDO Regulator Case Style TO-263
No. of Pins 7Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.5%
Base Number 38853
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage 1.8V
Output Voltage Adjustable Range 800mV to 1.8V
Output Voltage Max 1.8V
Output Voltage Min 800mV
Primary Input Voltage 5.5V
Supply Voltage Min 1.04V
Termination Type Surface Mount Device
Voltage Regulator Type LDO


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP38853S-ADJ?

Additional datasheets, footprints and schematics for LP38853S-ADJ are listed on our Part Details page. You can also find images and similar parts to LP38853S-ADJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP38853S-ADJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38853S-ADJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP38853S-ADJ fall under?

The LP38853S-ADJ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP38853S-ADJ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP38853S-ADJ you can contact the distributor directly for product support, shipping queries etc.

Is the LP38853S-ADJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP38853S-ADJ have stock available?

There is no stock from authorised distributors for LP38853S-ADJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP38853S-ADJ often in real-time on the comparison pages.

What if I can't find stock of LP38853S-ADJ?

You can fill out our help required form which you can use to request a quote for LP38853S-ADJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay