Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LP38798 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | Eval Board LP38798 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LP38798 Linear Regulator Evaluation Module | Texas Instruments |
Eval Mod, Voltage Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a LP38798EVM?
Additional datasheets, footprints and schematics for LP38798EVM are listed on our Part Details page. You can also find images and similar parts to LP38798EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP38798EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38798EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP38798EVM fall under?
The LP38798EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LP38798EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP38798EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LP38798EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP38798EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP38798EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP38798EVM often in real-time on the comparison pages.
What if I can't find stock of LP38798EVM?
You can fill out our help required form which you can use to request a quote for LP38798EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.