LP38692MP-5.0 Power Management ICs - PMIC by Texas Instruments

V REG LDO 1A 5.0V 38692 SOT-223-5

Status: Unknown
Series: 5V 1A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP38690 and LP38692 low-dropout CMOS linear regulators provide tight output tolerance (2.5% typical), extremely low dropout voltage (450 mV at a 1-A load current, VOUT = 5 V), and excellent AC performance utilizing ultra low ESR ceramic output capacitors. The low thermal resistance of the WSON, SOT-223, and TO-252 packages allow the full operating current to be used even in high ambient temperature environments. The use of a PMOS power transistor means that no DC base drive current is required to bias it allowing ground pin current to remain below 100 µA regardless of load current, input voltage, or operating temperature.

No distributors results available

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
Dropout Voltage Vdo 450mV
LDO Regulator Case Style SOT-223
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 1A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 2.5%
Base Number 38692
IC Generic Number 38692
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 2.5%
Output Voltage Nom. 5V
Primary Input Voltage 6V
Supply Voltage Max 10V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP38692MP-5.0?

Additional datasheets, footprints and schematics for LP38692MP-5.0 are listed on our Part Details page. You can also find images and similar parts to LP38692MP-5.0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP38692MP-5.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38692MP-5.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP38692MP-5.0 fall under?

The LP38692MP-5.0 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP38692MP-5.0 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP38692MP-5.0 you can contact the distributor directly for product support, shipping queries etc.

Is the LP38692MP-5.0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP38692MP-5.0 have stock available?

There is no stock from authorised distributors for LP38692MP-5.0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP38692MP-5.0 often in real-time on the comparison pages.

What if I can't find stock of LP38692MP-5.0?

You can fill out our help required form which you can use to request a quote for LP38692MP-5.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay