Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LP38692 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | Eval Board LP38692 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Low Dropout Voltage of 450mV at 1A Precision (trimmed) Bandgap Reference Foldback Current Limiting |
1A Low Dropout CMOS Linear Regulators with Adjustable Output Evaluation Module | Texas Instruments |
1A Low Dropout Cmos Linear Regulators Wi | Newark Electronics |
Where can I find additional details, specifications and documents for a LP38692EVAL?
Additional datasheets, footprints and schematics for LP38692EVAL are listed on our Part Details page. You can also find images and similar parts to LP38692EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP38692EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38692EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP38692EVAL fall under?
The LP38692EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LP38692EVAL when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP38692EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the LP38692EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP38692EVAL have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP38692EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP38692EVAL often in real-time on the comparison pages.
What if I can't find stock of LP38692EVAL?
You can fill out our help required form which you can use to request a quote for LP38692EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.