LP38691SD-ADJ Power Management ICs - PMIC by Texas Instruments

IC LDO 500MA POWERWISE LLP-6

Status: Unknown
Series: LP3869x family
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP3869x-ADJ low-dropout CMOS linear regulators provide 2% precision reference voltage, extremely low dropout voltage (250 mV at 500-mA load current, VOUT = 5 V), and excellent AC performance using ultra-low equivalent series resistance (ESR) ceramic output capacitors. The low thermal resistance of the WSON and SOT223 packages allow use of the full operating current even in high ambient temperature environments. The use of a PMOS power transistor means that no DC base drive current is required to bias it, thus allowing the GND-pin current to remain below 100 µA regardless of load current, input voltage, or operating temperature.

No distributors results available

Specifications

Output Type Adjustable
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.25V
Adjustable Output Voltage Max 9V
Output Current 500mA
Dropout Voltage Vdo 250mV
LDO Regulator Case Style LLP
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range LP3869x family
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
No. of Outputs 1Outputs
Output Voltage Adjustable Range 1.25V to 9V
Output Voltage Max 9V
Output Voltage Min 1.25V
Termination Type Surface Mount Device
Voltage Drop @ Rated Current 0.25V
Voltage Regulator Type LDO


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP38691SD-ADJ?

Additional datasheets, footprints and schematics for LP38691SD-ADJ are listed on our Part Details page. You can also find images and similar parts to LP38691SD-ADJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP38691SD-ADJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38691SD-ADJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP38691SD-ADJ fall under?

The LP38691SD-ADJ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP38691SD-ADJ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP38691SD-ADJ you can contact the distributor directly for product support, shipping queries etc.

Is the LP38691SD-ADJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP38691SD-ADJ have stock available?

There is no stock from authorised distributors for LP38691SD-ADJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP38691SD-ADJ often in real-time on the comparison pages.

What if I can't find stock of LP38691SD-ADJ?

You can fill out our help required form which you can use to request a quote for LP38691SD-ADJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay