LP38691SD-3.3/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 3.3V 0.5A WSON-6 FULL REEL

Status: Unknown
Series: 3.3V 500mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP3869x low-dropout CMOS linear regulators provide tight output tolerance (2% typical), extremely low dropout voltage (250 mV at 500-mA load current, VOUT = 5 V), and excellent AC performance using ultralow equivalent series resistance (ESR) ceramic output capacitors. The low thermal resistance of the WSON, SOT-223, and TO-252 packages allow use of the full operating current even in high ambient temperature environments. The use of a PMOS power transistor means that no DC base-drive current is required to bias it, thus allowing ground pin current to remain below 100 µA regardless of load current, input voltage, or operating temperature.

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for RS
RS
from US$1.57
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.73
74,198
in stock
Buy Now
Logo for Kruse
Kruse
-
28,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.00
-
Buy Now
Logo for element14
element14
from US$2.11
-
Buy Now
Logo for Farnell
Farnell
from US$1.61
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 330mV
LDO Regulator Case Style WSON
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3.3V

Alternative Descriptions

500-mA, 10-V, low-dropout voltage regulator | Texas Instruments
IC VR LNR 3V3 LP38691 WSON-6 | Kruse
LDO Regulator Pos 3.3V 0.5A LLP6 EP | RS
Ldo, Fixed, 3.3V, 0.5A, Wson-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP38691SD-3.3/NOPB?

Additional datasheets, footprints and schematics for LP38691SD-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LP38691SD-3.3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP38691SD-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38691SD-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP38691SD-3.3/NOPB fall under?

The LP38691SD-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP38691SD-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP38691SD-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP38691SD-3.3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP38691SD-3.3/NOPB have stock available?

Authorised distributors including Texas Instruments, Kruse, RS, Newark Electronics and element14 have stock available or on a lead time for LP38691SD-3.3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP38691SD-3.3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP38691SD-3.3/NOPB?

You can fill out our help required form which you can use to request a quote for LP38691SD-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay