Options for Price Comparison
Distributor Statistics for LP38690SD-ADJ
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LP38690SD-ADJ
Details for LP38690SD-ADJ by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
LDO 1A POWERWISE LLP-6 POWERWISE
LP38690SD-ADJ image

LP38690SD-ADJ by Texas Instruments

LDO 1A POWERWISE LLP-6 POWERWISE
Features
1-u00b5A Off-State Quiescent Current
2.5% Adjust Pin Voltage Accuracy (25u00b0C)
5-Pin SOT-223 and 6-Pin WSON Packages
Enable (EN) Pin (LP38692-ADJ)
Ensured Specs for u201340u00b0C to +125u00b0C
Foldback Current Limiting
Input Voltage Range: 2.7 V to 10 V
Low Dropout Voltage: 450 mV at 1 A (5-V Typical VOUT)
Output Voltage Range: 1.25 V to 9 V
Precision (Trimmed) Bandgap Reference
Thermal Overload Protection
Part Information
LP38690SD-ADJ image
RoHS Compliant
Description
The LP38690-ADJ and LP38692-ADJ low dropout CMOS linear regulators provide 2.5% precision reference voltage, extremely low dropout voltage (450 mV at 1-A load current, VOUT = 5 V) and excellent AC performance utilizing ultralow equivalent series resistance (ESR) ceramic output capacitors. The low thermal resistance of the WSON and SOT223 packages allow the full operating current to be used even in high ambient temperature environments. The use of a PMOS power transistor means that no DC base drive current is required to bias it allowing ground pin current to remain below 100 µA regardless of load current, input voltage, or operating temperature. • Dropout Voltage: 450 mV (typical) at 1 A (typical 5-V out) • Ground Pin Current: 55 µA (typical) at full load • Adjust Pin Voltage: 2.5% (25°C) accuracy
Specifications
Output Type:
Adjustable
Input Voltage Min:
2.7V
Input Voltage Max:
10V
Fixed Output Voltage Nom.:
-
Adjustable Output Voltage Min:
1.25V
Adjustable Output Voltage Max:
9V
Output Current:
1A
Dropout Voltage Vdo:
450mV
LDO Regulator Case Style:
LLP
No. of Pins:
6Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
2.5%
Base Number:
38690
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +125°C
Output Current Max:
1A
Output Voltage Max:
9V
Output Voltage Min:
1.25V
Supply Voltage Max:
10V
Supply Voltage Min:
2.7V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
LDO
Alternate Descriptions
LDO Regulator Pos 1.25V to 9V 1A 6-Pin LLP EP T/R Avnet America