LP38502SD-ADJ/NOPB Power Management ICs - PMIC by Texas Instruments

LDO ADJ O/P 0.6V TO 5V WSON-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

TI's FlexCap low-dropout (LDO) linear regulators feature unique compensation that allow use of any type of output capacitor with no limits on minimum or maximum equivalent series resistance (ESR). The LP38500 and LP38502 series of LDOs operates from a 2.7-V to 5.5-V input supply. These ultra-low-dropout linear regulators respond very quickly to step changes in load, making them suitable for low-voltage microprocessor applications. Developed on a CMOS process (utilizing a PMOS pass transistor) the LP38500-ADJ and LP38502-ADJ have low quiescent currents that changes little with load current. • GND Pin Current: Typically 2 mA at 1.5-A load current. • Disable Mode: Typically 25-nA quiescent current when the EN pin is pulled low. (LP38502-ADJ) • Simplified Compensation: Stable with any type of output capacitor, regardless of ESR. • Precision Output: A grade versions available with 1.5% VADJ tolerance (25°C) and 3% over line, load, and temperature.

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Farnell
Farnell
from US$1.31
665
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.93
165,730
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.53
665
in stock
Buy Now
Logo for element14
element14
from US$1.27
665
in stock
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 600mV
Adjustable Output Voltage Max 5V
Output Current 1.5A
Dropout Voltage Vdo 220mV
LDO Regulator Case Style WSON
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 3.5%
Base Number 38502
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage 5V
Output Voltage Adjustable Range 600mV to 5V
Output Voltage Max 5V
Output Voltage Min 600mV
Primary Input Voltage 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Adjustable Positive

Alternative Descriptions

1.5-A, adjustable ultra-low-dropout voltage regulator with enable | Texas Instruments
Ic, Ldo Reg | Newark Electronics
IC, LDO REG | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP38502SD-ADJ/NOPB?

Additional datasheets, footprints and schematics for LP38502SD-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LP38502SD-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP38502SD-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38502SD-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP38502SD-ADJ/NOPB fall under?

The LP38502SD-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP38502SD-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP38502SD-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP38502SD-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP38502SD-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP38502SD-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP38502SD-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP38502SD-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LP38502SD-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay