Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
440
in stock
|
Buy Now | |
Schukat Electronic
from US$0.53
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
Texas Instruments
from US$0.22
|
-
|
Buy Now |
Comparator Type | Low Power |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 5µs |
Supply Voltage Range | 2V to 30V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Base Number | 339 |
Comparator Features | Quad Ultra Low Power |
IC Generic Number | 339 |
IC Temperature Range | Commercial |
Logic Function Number | 339 |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS |
Supply Current | 60µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
IC: comparator | Transfer Multisort Elektronik |
4xComp ULP +-18V 1,3us DIP14 | Schukat Electronic |
Ic, Comparator Quad, Dip14, 339 | Newark Electronics |
IC, COMPARATOR QUAD, DIP14, 339 | element14 |
Quad low-power commercial grade standard comparator | Texas Instruments |
Where can I find additional details, specifications and documents for a LP339N?
Additional datasheets, footprints and schematics for LP339N are listed on our Part Details page. You can also find images and similar parts to LP339N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP339N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP339N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP339N fall under?
The LP339N is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LP339N when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP339N you can contact the distributor directly for product support, shipping queries etc.
Is the LP339N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP339N have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for LP339N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP339N often in real-time on the comparison pages.
What if I can't find stock of LP339N?
You can fill out our help required form which you can use to request a quote for LP339N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.