Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Comparator Type | Low Power |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 5µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 339 |
Comparator Features | Quad Ultra Low Power |
IC Generic Number | 339 |
IC Temperature Range | Commercial |
Logic Function Number | 339 |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS |
Supply Current | 60µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Where can I find additional details, specifications and documents for a LP339M?
Additional datasheets, footprints and schematics for LP339M are listed on our Part Details page. You can also find images and similar parts to LP339M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP339M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP339M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP339M fall under?
The LP339M is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LP339M when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP339M you can contact the distributor directly for product support, shipping queries etc.
Is the LP339M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP339M have stock available?
There is no stock from authorised distributors for LP339M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP339M often in real-time on the comparison pages.
What if I can't find stock of LP339M?
You can fill out our help required form which you can use to request a quote for LP339M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.