Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.16
|
652,537
in stock
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 8µs |
Supply Voltage Range | 3V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad low-power commercial grade standard comparator | Texas Instruments |
Where can I find additional details, specifications and documents for a LP339DR?
Additional datasheets, footprints and schematics for LP339DR are listed on our Part Details page. You can also find images and similar parts to LP339DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP339DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP339DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP339DR fall under?
The LP339DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LP339DR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP339DR you can contact the distributor directly for product support, shipping queries etc.
Is the LP339DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP339DR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP339DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP339DR often in real-time on the comparison pages.
What if I can't find stock of LP339DR?
You can fill out our help required form which you can use to request a quote for LP339DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.