Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 100kHz |
Slew Rate | 0.05V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Power |
Quad, 32-V, 100-kHz, low Iq (21-µA/ch) op amp with 0°C to 70°C operation | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LP324MX/NOPB?
Additional datasheets, footprints and schematics for LP324MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LP324MX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP324MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP324MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP324MX/NOPB fall under?
The LP324MX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LP324MX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP324MX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP324MX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP324MX/NOPB have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for LP324MX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP324MX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP324MX/NOPB?
You can fill out our help required form which you can use to request a quote for LP324MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.