LP324M/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 100kHZ 0.05V/uS DIP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
264
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.42
28,017
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.75
715
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.28
264
in stock
Buy Now
Logo for element14
element14
from US$1.57
264
in stock
Buy Now

Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 100kHz
Slew Rate 0.05V/µs
Supply Voltage Range 3V to 32V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min 0°C
Product Range -

Alternative Descriptions

Quad, 32-V, 100-kHz, low Iq (21-µA/ch) op amp with 0°C to 70°C operation | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
Op Amp, 100Khz, 0.05V/Us, Dip-14 | Newark Electronics
OP AMP, 100KHZ, 0.05V/US, DIP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP324M/NOPB?

Additional datasheets, footprints and schematics for LP324M/NOPB are listed on our Part Details page. You can also find images and similar parts to LP324M/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP324M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP324M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP324M/NOPB fall under?

The LP324M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LP324M/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP324M/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP324M/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP324M/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP324M/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP324M/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP324M/NOPB?

You can fill out our help required form which you can use to request a quote for LP324M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay