Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Comparator Type | Differential |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 1.2µs |
Supply Voltage Range | 3.5V to 30V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | Open Collector Open Drain |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
No.Comparators | 1 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | TTL |
Supply Current | 150µA |
Supply Voltage Max | 30V |
Supply Voltage Min | 3.5V |
Termination Type | Through Hole |
Low-power strobed differential comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Ic, Voltage Comparator | Newark Electronics |
IC, VOLTAGE COMPARATOR | element14 |
Where can I find additional details, specifications and documents for a LP311P?
Additional datasheets, footprints and schematics for LP311P are listed on our Part Details page. You can also find images and similar parts to LP311P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP311P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP311P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP311P fall under?
The LP311P is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LP311P when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP311P you can contact the distributor directly for product support, shipping queries etc.
Is the LP311P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP311P have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP311P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP311P often in real-time on the comparison pages.
What if I can't find stock of LP311P?
You can fill out our help required form which you can use to request a quote for LP311P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.