No distributors results available
View Full Pricing & Stock ComparisonMemory Supported | DDR1 DDR2 DDR3 LPDDR3 |
---|---|
Source / Sink Current | 1.5A |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
DDR Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2996 |
Fixed Output Voltage Nom. | 1.359V |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.2V |
LDO Regulator Case Style | SOIC |
No. of Outputs | 1Outputs |
Operating Temperature Max | 125°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +125°C |
Output Current | 1.5A |
Output Type | Fixed |
Output Voltage Nom. | 1.359V |
Primary Input Voltage | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DDR Termination |
Where can I find additional details, specifications and documents for a LP2996M?
Additional datasheets, footprints and schematics for LP2996M are listed on our Part Details page. You can also find images and similar parts to LP2996M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2996M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2996M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2996M fall under?
The LP2996M is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2996M when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2996M you can contact the distributor directly for product support, shipping queries etc.
Is the LP2996M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2996M have stock available?
There is no stock from authorised distributors for LP2996M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2996M often in real-time on the comparison pages.
What if I can't find stock of LP2996M?
You can fill out our help required form which you can use to request a quote for LP2996M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.