LP2995M. Power Management ICs - PMIC by Texas Instruments

DDR TERMINATION REGULATOR 1.5A SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Farnell
Farnell
from US$1.81
No stock
Buy Now
Logo for element14
element14
from US$1.10
-
Buy Now

Specifications

Memory Supported DDR1
Source / Sink Current 1.5A
Supply Voltage Min 2.2V
Supply Voltage Max 5.5V
DDR Regulator Case Style SOIC
No. of Pins 8Pins
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2995
Fixed Output Voltage Nom. 1.25V
Input Voltage Max 5.5V
Input Voltage Min 2.2V
LDO Regulator Case Style SOIC
No. of Outputs 1Outputs
Operating Temperature Max 125°C
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +125°C
Output Current 1.5A
Output Type Fixed
Output Voltage Nom. 1.25V
Primary Input Voltage 2.5V
Termination Type Surface Mount Device
Voltage Regulator Type DDR Termination


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2995M.?

Additional datasheets, footprints and schematics for LP2995M. are listed on our Part Details page. You can also find images and similar parts to LP2995M. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2995M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2995M. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2995M. fall under?

The LP2995M. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2995M. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2995M. you can contact the distributor directly for product support, shipping queries etc.

Is the LP2995M. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2995M. have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LP2995M..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2995M. often in real-time on the comparison pages.

What if I can't find stock of LP2995M.?

You can fill out our help required form which you can use to request a quote for LP2995M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay