LP2992AIM5-3.3/NOPB Power Management ICs - PMIC by Texas Instruments

IC V REG LINEAR 3.3V SMD FULL REEL

Status: Unknown
Series: 3.3V 250mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP2992 is a 250-mA, fixed-output voltage regulator designed to provide ultra-low dropout and low noise in battery-powered applications. Using an optimized vertically integrated PNP (VIP) process, the LP2992 delivers unequaled performance in all specifications critical to battery-powered designs: • Dropout voltage: Typically 450 mV at 250-mA load, and 5 mV at 1-mA load. • Ground pin current: Typically 1500 µA at 250-mA load, and 75 µA at 1-mA load. • Enhanced stability: The LP2992 is stable with output capacitor equivalent series resistance (ESR) as low as 5 mΩ, which allows the use of ceramic capacitors on the output. • Sleep mode: Less than 1-µA quiescent current when ON/OFF pin is pulled low. • Smallest possible size: SOT-23 and WSON packages use absolute minimum board space. • Precision output: 1% tolerance output voltages available (A grade). • Low noise: By adding a 10-nF bypass capacitor, output noise can be reduced to 30 µV (typical). • Multiple voltage options, from 1.5 V to 5 V, are available as standard products. Consult factory for custom voltages.

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for RS
RS
from US$1.06
1,435
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.83
729
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.58
-
Buy Now
Logo for element14
element14
from US$1.56
-
Buy Now
Logo for Farnell
Farnell
from US$0.79
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.2V
Input Voltage Max 16V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 250mA
Dropout Voltage Vdo 450mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 250mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Current Max 0.25A
Output Voltage Nom. 3.3V
Primary Input Voltage 4.3V
Supply Voltage Max 16V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive

Alternative Descriptions

LDO Regulator Pos 3.3V 0.25A SOT23-5 | RS
Ic, V Reg, Linear, 3.3V, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2992AIM5-3.3/NOPB?

Additional datasheets, footprints and schematics for LP2992AIM5-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2992AIM5-3.3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2992AIM5-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2992AIM5-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2992AIM5-3.3/NOPB fall under?

The LP2992AIM5-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2992AIM5-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2992AIM5-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2992AIM5-3.3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2992AIM5-3.3/NOPB have stock available?

Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP2992AIM5-3.3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2992AIM5-3.3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2992AIM5-3.3/NOPB?

You can fill out our help required form which you can use to request a quote for LP2992AIM5-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay