Options for Price Comparison
Distributor Statistics for LP2985A-28DBVT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LP2985A-28DBVT
Details for LP2985A-28DBVT by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
V REG LDO 0.15A 1% 2985 SOT-23-5
LP2985A-28DBVT image

LP2985A-28DBVT by Texas Instruments

V REG LDO 0.15A 1% 2985 SOT-23-5
Features
ESD Protection Exceeds JESD 22
High Peak-Current Capability
Low IQ: 850 u03bcA at Full Load at 150 mA
Low Noise: 30 u03bcVRMS With 10-nF Bypass Capacitor
Output Tolerance of u2013 1% (A Grade) u2013 1.5% (Standard Grade)
Overcurrent and Thermal Protection
Shutdown Current: 0.01 u03bcA Typ
Stable With Low-ESR Capacitors, Including Ceramic
Ultra-Low Dropout, Typically u2013 280 mV at Full Load of 150 mA u2013 7 mV at 1 mA
Wide VIN Range: 16 V Max
Part Information
LP2985A-28DBVT image
RoHS Compliant
Description
The LP2985 family of fixed-output, low-dropout regulators offers exceptional, cost-effective performance for both portable and nonportable applications. Available in voltages of 1.8 V, 2.5 V, 2.8 V, 2.9 V, 3 V, 3.1 V, 3.3 V, 5 V, and 10 V, the family has an output tolerance of 1% for the A version (1.5% for the non-A version) and is capable of delivering 150-mA continuous load current. Standard regulator features, such as overcurrent and overtemperature protection, are included.
Specifications
Output Type:
Fixed
Input Voltage Min:
2.2V
Input Voltage Max:
16V
Fixed Output Voltage Nom.:
2.8V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
150mA
Dropout Voltage Vdo:
280mV
LDO Regulator Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
2.8V 150mA LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Accuracy:
1
Accuracy %:
1%
Base Number:
2985
IC Generic Number:
2985
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +125°C
Operating Voltage Tolerance +:
1%
Output Current Max:
0.15A
Output Voltage Nom.:
2.8V
Primary Input Voltage:
16V
Supply Voltage Min:
2.2V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
LDO
Alternate Descriptions
Reg LDO Lin Fix Pos 2.8V 0.15A 5P SOT-23 RS Components
LDO Regulator Pos 2.8V 0.15A 5-Pin SOT-23 T/R Avnet America
LDO Regulator Pos 2.8V 0.15A 5-Pin SOT-23 T/R Avnet Europe