Status: | Unknown |
---|---|
Series: | 5V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.25% |
Base Number | 2981 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.1A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 6V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
Ic, Ldo Reg 100Ma W/Sd Sot23-5 | Newark Electronics |
100-mA, 16-V, low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a LP2981-50DBVT?
Additional datasheets, footprints and schematics for LP2981-50DBVT are listed on our Part Details page. You can also find images and similar parts to LP2981-50DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2981-50DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2981-50DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2981-50DBVT fall under?
The LP2981-50DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2981-50DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2981-50DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the LP2981-50DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2981-50DBVT have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LP2981-50DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2981-50DBVT often in real-time on the comparison pages.
What if I can't find stock of LP2981-50DBVT?
You can fill out our help required form which you can use to request a quote for LP2981-50DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.