LP2981-30DBVTE4 Power Management ICs - PMIC by Texas Instruments

V REG LDO 0.1A 1.25% SMD 2981

Status: Unknown
Series: 3V 100mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP2981 and LP2981A families of fixed-output, low-dropout regulators offer exceptional, costeffective performance for both portable and nonportable applications. Available in fixed voltages of 2.8 V, 3 V, 3.3 V, and 5 V, the family has an output tolerance of 0.75% for the A-grade devices (1.25% for the standard grade) and is capable of delivering 100-mA continuous load current. Standard regulator features, such as overcurrent and overtemperature protection, are included. The LP2981 and LP2981A have features that make the regulators ideal candidates for a variety of portable applications: • Low dropout: A PNP pass element allows a typical dropout of 200 mV at 100-mA load current and 7 mV at 1-mA load. • Low quiescent current: The use of a vertical PNP process allows for quiescent currents that are considerably lower than those associated with traditional lateral PNP regulators. • Shutdown: A shutdown feature is available, allowing the regulator to consume only 0.01 µA when the ON/OFF pin is pulled low.

No distributors results available

Specifications

Output Type Fixed
Input Voltage Min 2.2V
Input Voltage Max 16V
Fixed Output Voltage Nom. 3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Dropout Voltage Vdo 200mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3V 100mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy 1.25
Accuracy % 1.25%
Base Number 2981
IC Generic Number 2981
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 1.25%
Output Current Max 0.1A
Output Voltage Nom. 3V
Primary Input Voltage 16V
Supply Voltage Min 2.2V
Termination Type Surface Mount Device
Voltage Regulator Type LDO


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2981-30DBVTE4?

Additional datasheets, footprints and schematics for LP2981-30DBVTE4 are listed on our Part Details page. You can also find images and similar parts to LP2981-30DBVTE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2981-30DBVTE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2981-30DBVTE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2981-30DBVTE4 fall under?

The LP2981-30DBVTE4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2981-30DBVTE4 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2981-30DBVTE4 you can contact the distributor directly for product support, shipping queries etc.

Is the LP2981-30DBVTE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2981-30DBVTE4 have stock available?

There is no stock from authorised distributors for LP2981-30DBVTE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2981-30DBVTE4 often in real-time on the comparison pages.

What if I can't find stock of LP2981-30DBVTE4?

You can fill out our help required form which you can use to request a quote for LP2981-30DBVTE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay