Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.235V |
Adjustable Output Voltage Max | 30V |
Output Current | 100mA |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.4% |
Base Number | 2951 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.235V to 30V |
Output Voltage Max | 30V |
Output Voltage Min | 1.235V |
Primary Input Voltage | 30V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Ic, Voltage-Reg Adj W/Sd 8-Soic | Newark Electronics |
100-mA, 30-V, low-dropout voltage regulator with power good & enable | Texas Instruments |
Where can I find additional details, specifications and documents for a LP2951D?
Additional datasheets, footprints and schematics for LP2951D are listed on our Part Details page. You can also find images and similar parts to LP2951D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2951D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2951D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2951D fall under?
The LP2951D is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2951D when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2951D you can contact the distributor directly for product support, shipping queries etc.
Is the LP2951D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2951D have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LP2951D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2951D often in real-time on the comparison pages.
What if I can't find stock of LP2951D?
You can fill out our help required form which you can use to request a quote for LP2951D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.