Status: | Unknown |
---|---|
Series: | LP2951 |
RoHS: | Compliant |
Wide Input Range: Up to 30 V |
Rated Output Current of 100 mA |
Low Dropout 50 mV at 100 mA and 380 mV at 100 mA |
Low Quiescent Current: 75 µA (Typ) |
Requires Only a 1.0 mF Output Capacitor for Stability |
Internal Current and Thermal Limiting |
LP2951 also has Error(bar) Output Signals an Out of Regulation Condition |
LP2951 also has Output Programmable from 1.25 V to 29 V |
LP2951 also has Logic Level Shutdown Input |
Extremely Tight Line and Load Regulation |
5.0 V, 3.3 V or 3.0 V +/- 0.5% |
Benefits |
---|
Enables use with 24V rail |
Sufficient power capability for MCU |
Lower thermal impact than Vreg |
Longer battery life |
Small size, low cost system |
Built-in protection features |
Enhanced protection capability |
Flexibility for various end product applications |
Enhanced protection capability |
Accurate system level design capability |
Allows Use as a Regulator or Reference |
Applications |
---|
Automotive |
AC Analog Input Module |
Optical Line Card |
End Products |
---|
Avionics: RADAR |
Logistics Robot CPU Board |
Compliance | Pb-free Halide free |
---|
Programmable Ldo Voltage Regulator, 5V/1.25V To 29V, 8-Dip | Newark Electronics |
LDO Regulator Pos 1.25V to 29V5V 0.1A 8-Pin PDIP Rail | Avnet America |
LDO, ADJ, 1.25V TO 29V, 0.1A, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a LP2951CNG?
Additional datasheets, footprints and schematics for LP2951CNG are listed on our Part Details page. You can also find images and similar parts to LP2951CNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2951CNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2951CNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2951CNG fall under?
The LP2951CNG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LP2951CNG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2951CNG you can contact the distributor directly for product support, shipping queries etc.
Is the LP2951CNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LP2951CNG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LP2951CNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2951CNG often in real-time on the comparison pages.
What if I can't find stock of LP2951CNG?
You can fill out our help required form which you can use to request a quote for LP2951CNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.