Status: | Unknown |
---|---|
Series: | LP2951 |
RoHS: | Compliant |
Wide Input Range: Up to 30 V |
Rated Output Current of 100 mA |
Low Dropout 50 mV at 100 mA and 380 mV at 100 mA |
Low Quiescent Current: 75 µA (Typ) |
Requires Only a 1.0 mF Output Capacitor for Stability |
Internal Current and Thermal Limiting |
LP2951 also has Error(bar) Output Signals an Out of Regulation Condition |
LP2951 also has Output Programmable from 1.25 V to 29 V |
LP2951 also has Logic Level Shutdown Input |
Extremely Tight Line and Load Regulation |
5.0 V, 3.3 V or 3.0 V +/- 0.5% |
Benefits |
---|
Enables use with 24V rail |
Sufficient power capability for MCU |
Lower thermal impact than Vreg |
Longer battery life |
Small size, low cost system |
Built-in protection features |
Enhanced protection capability |
Flexibility for various end product applications |
Enhanced protection capability |
Accurate system level design capability |
Allows Use as a Regulator or Reference |
Applications |
---|
Automotive |
AC Analog Input Module |
Optical Line Card |
End Products |
---|
Avionics: RADAR |
Logistics Robot CPU Board |
Compliance | Pb-free Halide free |
---|
LP2951ACD-3.3G, LDO Voltage Regulator,100mA,3.3V 1%,Maximum of 30 Vin,8-Pin SOIC | ON Semiconductor LP2951ACD-3.3G | RS Americas |
LDO, 0.38VDO, 0.1A, 3.3V, 0.5%, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a LP2951ACD-3.3G?
Additional datasheets, footprints and schematics for LP2951ACD-3.3G are listed on our Part Details page. You can also find images and similar parts to LP2951ACD-3.3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2951ACD-3.3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2951ACD-3.3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2951ACD-3.3G fall under?
The LP2951ACD-3.3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LP2951ACD-3.3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2951ACD-3.3G you can contact the distributor directly for product support, shipping queries etc.
Is the LP2951ACD-3.3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LP2951ACD-3.3G have stock available?
Authorised distributors including RS Americas, element14, Farnell and Avnet Silica have stock available or on a lead time for LP2951ACD-3.3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2951ACD-3.3G often in real-time on the comparison pages.
What if I can't find stock of LP2951ACD-3.3G?
You can fill out our help required form which you can use to request a quote for LP2951ACD-3.3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.