Status: | Active |
---|---|
Series: | LP2950 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
57
in stock
|
Buy Now | |
Avnet Silica
-
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Schukat Electronic
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Quiescent Bias Current of 75 mA |
Low Input-to-Output Voltage Differential of 50 mV at 100 mA and 380 mV at 100 mA |
5.0 V, 3.3 V or 3.0 V +/- 0.5% Allows Use as a Regulator or Reference |
Extremely Tight Line and Load Regulation |
Requires Only a 1.0 mF Output Capacitor for Stability |
Internal Current and Thermal Limiting |
LP2951 also has Error(bar) Output Signals an Out of Regulation Condition |
LP2951 also has Output Programmable from 1.25 V to 29 V |
LP2951 also has Logic Level Shutdown Input |
Pb-Free Packages are Available |
Applications |
---|
Automotive |
Description | LP2950, Vout: 3.3 V; 1.0% |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.1 |
VI Min (V) | 3.1 |
VI Max (V) | 30 |
VDO Typ (V) | 0.35 |
Iq Typ (mA) | 0.093 |
PSRR (dB) | 48 |
Noise (µVrms) | 56 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
LDO Regulator 3.3V 0.1A Low Power DPAK | RS |
LDO Regulator Pos 3.3V 0.1A 3-Pin(2+Tab) DPAK Rail | Avnet Silica |
Ldo Voltage Regulator, 3.3V, 0.1A, D-Pak-4 | Newark Electronics |
LP2950 Series 100 mA 3.3 V Fixed Output SMT LDO Voltage Regulator - TO-252 | Future Electronics |
Pwr Sply Func, Voltage Regulator, LDO, DPAK, VS 30VDC, IS 4mA, VO 3.3V, Regline 0.08% | ON Semiconductor LP2950CDT-3.3G | RS Americas |
LDO U-Reg +3,3V 0,1A TO252AA | Schukat Electronic |
LDO, FIXED, 3.3V, 0.1A, TO-252-4 | Farnell |
Where can I find additional details, specifications and documents for a LP2950CDT-3.3G?
Additional datasheets, footprints and schematics for LP2950CDT-3.3G are listed on our Part Details page. You can also find images and similar parts to LP2950CDT-3.3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2950CDT-3.3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2950CDT-3.3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2950CDT-3.3G fall under?
The LP2950CDT-3.3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LP2950CDT-3.3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2950CDT-3.3G you can contact the distributor directly for product support, shipping queries etc.
Is the LP2950CDT-3.3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LP2950CDT-3.3G have stock available?
Authorised distributors including RS, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LP2950CDT-3.3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2950CDT-3.3G often in real-time on the comparison pages.
What if I can't find stock of LP2950CDT-3.3G?
You can fill out our help required form which you can use to request a quote for LP2950CDT-3.3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.