Options for Price Comparison
Distributor Statistics for LP2950-50LPRE3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LP2950-50LPRE3
Details for LP2950-50LPRE3 by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
LDO FIXED 5V 0.1A TO-92-3
LP2950-50LPRE3 image

LP2950-50LPRE3 by Texas Instruments

LDO FIXED 5V 0.1A TO-92-3
Part Information
LP2950-50LPRE3 image
RoHS Compliant
Description
The LP2950 and LP2951 devices are bipolar, lowdropout voltage regulators that can accommodate a wide input supply-voltage range of up to 30 V. The easy-to-use, 3-pin LP2950 is available in fixed-output voltages of 5 V, 3.3 V, and 3 V. However, the 8-pin LP2951 is able to output either a fixed or adjustable output from the same device. By tying the OUTPUT and SENSE pins together, and the FEEDBACK and VTAP pins together, the LP2951 outputs a fixed 5 V, 3.3 V, or 3 V (depending on the version). Alternatively, by leaving the SENSE and VTAP pins open and connecting FEEDBACK to an external resistor divider, the output can be set to any value between 1.235 V to 30 V.
Specifications
Output Type:
Fixed
Input Voltage Min:
2V
Input Voltage Max:
30V
Fixed Output Voltage Nom.:
5V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
100mA
Dropout Voltage Vdo:
380mV
LDO Regulator Case Style:
TO-92
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
5V 100mA LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
IC, V REG LDO +5.0V, TO-92-3, 2950, REEL; Output Type:Fixed; Input Voltage Min:5.4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes Newark Electronics
LDO Regulator Pos 5V 0.1A 3-Pin TO-92 T/R Avnet America
LDO Regulator Pos 5V 0.1A 3-Pin TO-92 T/R Avnet Europe