LNBH26SPQR LNB supplies by STMicroelectronics

Dual LNB supply and control IC with step-up and I²C interface

Status: Active
Series: LNBH26S
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Intended for analog and digital dual satellite receivers/Sat-TV, and Sat-PC cards, the LNBH26S is a monolithic voltage regulator and interface IC, assembled in QFN24 4x4 specifically designed to provide the 13/18 V power supply and the 22 kHz tone signaling to the LNB down-converter in the antenna dishes or to the multi-switch box. In this application field, it offers a complete solution for dual tuner satellite receivers with extremely low component count, low power dissipation together with simple design and I²C standard interfacing.

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for Farnell
Farnell
from US$1.26
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.26
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Complete interface between LNB and I²C bus
Built-in DC-DC converter for single 12 V supply operation and high efficiency (typ. 93% @ 0.5 A)
Selectable output current limit by external resistor
Compliant with main satellite receiver output voltage specification (15 programmable levels)
Accurate built-in 22 kHz tone generator suits widely accepted standards
22 kHz tone waveform integrity guaranteed at no-load condition as well
Low drop post regulator and high efficiency step-up PWM with integrated power NMOS allowing low power losses
LPM function (low power mode) to reduce dissipation
Overload and overtemperature internal protection with I²C diagnostic bits
LNB short-circuit dynamic protection
+/- 4 kV ESD tolerant on output power pins

Alternative Descriptions

Dual Low-Noise-Block Power Supply & Interface IC | Avnet America
LNBS SUPPLY/CONTROL IC, BOOST/I2C, QFN24 | Farnell
Lnbs Supply/Control Ic, Boost/I2C, Qfn24 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LNBH26SPQR?

Additional datasheets, footprints and schematics for LNBH26SPQR are listed on our Part Details page. You can also find images and similar parts to LNBH26SPQR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LNBH26SPQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNBH26SPQR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LNBH26SPQR fall under?

The LNBH26SPQR is listed under Power Management > LNB supplies > Switching LNB supply ICs.

Can I view similar or alternative parts?

You can view similar parts to LNBH26SPQR when available in the Switching LNB supply ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LNBH26SPQR you can contact the distributor directly for product support, shipping queries etc.

Is the LNBH26SPQR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for LNBH26SPQR have stock available?

Authorised distributors including Avnet America, Farnell, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for LNBH26SPQR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LNBH26SPQR often in real-time on the comparison pages.

What if I can't find stock of LNBH26SPQR?

You can fill out our help required form which you can use to request a quote for LNBH26SPQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay