Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMZ34002 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck/Boost Converter |
Kit Contents | Eval Board LMZ34002 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Operating from 4.5V-40V Input Supply Output Voltages from -3V to -17V Fixed Frequency of 800kHz |
LMZ34002 4.5V to 40V, 2A Negative Output Power Module Evaluation Board | Texas Instruments |
Evaluation Board, Buck-Boost Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ34002EVM-001?
Additional datasheets, footprints and schematics for LMZ34002EVM-001 are listed on our Part Details page. You can also find images and similar parts to LMZ34002EVM-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ34002EVM-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ34002EVM-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ34002EVM-001 fall under?
The LMZ34002EVM-001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ34002EVM-001 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ34002EVM-001 you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ34002EVM-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ34002EVM-001 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ34002EVM-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ34002EVM-001 often in real-time on the comparison pages.
What if I can't find stock of LMZ34002EVM-001?
You can fill out our help required form which you can use to request a quote for LMZ34002EVM-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.