Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMZ31707 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board LMZ31707 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 7A O/P Synchronous Buck Conv 1MHz Switching PWRGD/Inhibit/UVLO/Slow-Start/Tracking 2.95-17V Pwr |
LMZ31707 2.95V to 17V, 7A Step-Down Power Module Evaluation Board | Texas Instruments |
Evaluation Board, 7A Sync Buck Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ31707EVM-002?
Additional datasheets, footprints and schematics for LMZ31707EVM-002 are listed on our Part Details page. You can also find images and similar parts to LMZ31707EVM-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ31707EVM-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ31707EVM-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ31707EVM-002 fall under?
The LMZ31707EVM-002 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ31707EVM-002 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ31707EVM-002 you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ31707EVM-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ31707EVM-002 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ31707EVM-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ31707EVM-002 often in real-time on the comparison pages.
What if I can't find stock of LMZ31707EVM-002?
You can fill out our help required form which you can use to request a quote for LMZ31707EVM-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.