Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.60
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$6.60
|
8,662
in stock
|
Buy Now |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 14.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 47Pins |
Output Current | 6A |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Switching Frequency | 780kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 1.2V |
DC / DC Converter Mounting | Surface Mount Device |
DC / DC Converter Output Type | Adjustable |
Depth | 15.15mm |
Height | 2.9mm |
Input Voltage DC Max | 14.5V |
Input Voltage DC Min | 1.7V |
Operating Temperature Min | -40°C |
Output Current Max | 6A |
Output Type | Adjustable |
Output Voltage Nom. | 5.5V |
Width | 9.15mm |
6A Power Module with 4.5V-14.5V Input in QFN package | Texas Instruments |
Where can I find additional details, specifications and documents for a LMZ31506HRUQT?
Additional datasheets, footprints and schematics for LMZ31506HRUQT are listed on our Part Details page. You can also find images and similar parts to LMZ31506HRUQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ31506HRUQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ31506HRUQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ31506HRUQT fall under?
The LMZ31506HRUQT is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ31506HRUQT when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ31506HRUQT you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ31506HRUQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ31506HRUQT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMZ31506HRUQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ31506HRUQT often in real-time on the comparison pages.
What if I can't find stock of LMZ31506HRUQT?
You can fill out our help required form which you can use to request a quote for LMZ31506HRUQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.