LMZ23610TZ/NOPB

Semiconductors - ICs

> Power Management ICs - PMIC

> DC / DC Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMZ23610TZ/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMZ23610TZ/NOPB
Details for Texas Instruments

LMZ23610TZ/NOPB

10A SIMPLE SWITCHER®
Buy Directly from Texas Instruments (3650 in Stock)
$15.1000 per unit
Series Information for LMZ23610TZ/NOPB - Texas Instruments

Description

IC POWER MODULE 10A TO-PMOD-11
The LMZ23610 SIMPLE SWITCHER® power module is an easy-to-use step-down DC-DC solution capable of driving up to 10-A load. The LMZ23610 is available in an innovative package that enhances thermal performance and allows for hand or machine soldering. The LMZ23610 can accept an input voltage rail between 6 V and 36 V and can deliver an adjustable and highly accurate output voltage as low as 0.8 V. The LMZ23610 only requires two external resistors and three external capacitors to complete the power solution. The LMZ23610 is a reliable and robust design with the following protection features: thermal shutdown, input undervoltage lockout, output overvoltage protection, short circuit protection, output current limit, and the device allows start-up into a prebiased output. The sync input allows synchronization over the 350- to 600-kHz switching frequency range.

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
6V
Input Voltage Max:
36V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
TO-PMOD
No. of Pins:
11Pins
Output Current:
10A
Output Voltage Min:
800mV
Output Voltage Max:
6V
Switching Frequency:
600kHz
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Base Number:
23610
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Primary Input Voltage:
36V

Alternate Descriptions

Avnet America

Module DC-DC 1-OUT 0.8V to 6V 10A 50W 11-Pin TO-PMOD EP Rail

Avnet America product

Avnet Europe

Module DC-DC 1-OUT 0.8V to 6V 10A 50W 11-Pin TO-PMOD EP Rail

Avnet Europe product

Texas Instruments

10A SIMPLE SWITCHER® Power Module with 36V Maximum Input Voltage and Current Sharing

Texas Instruments product

Conrad

The LMZ 23610 SIMPLE SWITCHER® Power Module is an easy manageable power solution with a dc voltage buck converter, up to 10 A load current. DasLMZ 23610 is in an innovative package available with improved heat output and allows machine soldering and the soldering by hand. The LMZ 23610 has an input voltage range tolerance of 6 V up to 36 V and delivers an adjustable output voltage of less than 0.8 V. and highly accurateThis text is machine translated.

Conrad product

Similar Products