Options for Price Comparison
Distributor Statistics for LMZ23610TZ/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LMZ23610TZ/NOPB
Details for LMZ23610TZ/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management
LMZ23610TZ/NOPB
Buy Directly from Texas Instruments (5085 in stock) $13.2880
IC POWER MODULE 10A TO-PMOD-11
LMZ23610TZ/NOPB image

LMZ23610TZ/NOPB by Texas Instruments

IC POWER MODULE 10A TO-PMOD-11
Part Information
LMZ23610TZ/NOPB image
RoHS Compliant
Description
The LMZ23610 SIMPLE SWITCHER® power module is an easy-to-use step-down DC-DC solution capable of driving up to 10-A load. The LMZ23610 is available in an innovative package that enhances thermal performance and allows for hand or machine soldering. The LMZ23610 can accept an input voltage rail between 6 V and 36 V and can deliver an adjustable and highly accurate output voltage as low as 0.8 V. The LMZ23610 only requires two external resistors and three external capacitors to complete the power solution. The LMZ23610 is a reliable and robust design with the following protection features: thermal shutdown, input undervoltage lockout, output overvoltage protection, short circuit protection, output current limit, and the device allows start-up into a prebiased output. The sync input allows synchronization over the 350- to 600-kHz switching frequency range.
Specifications
Topology:
Buck (Step Down)
Input Voltage Min:
6V
Input Voltage Max:
36V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
TO-PMOD
No. of Pins:
11Pins
Output Current:
10A
Output Voltage Min:
800mV
Output Voltage Max:
6V
Switching Frequency:
600kHz
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Base Number:
23610
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Primary Input Voltage:
36V
Alternate Descriptions
10A DC-DC Module 0.8V-6V 50W TO-PMOD11EP RS Components
POWER MODULE, 10A, TO-PMOD-11; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:36V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:11Pins; Output Current:10A; Output Voltage Min:800mV RoHS Compliant: Yes Newark Electronics
10A SIMPLE SWITCHER® Power Module with 36V Maximum Input Voltage and Current Sharing Texas Instruments
Texas Instruments LMZ23610TZ/NOPB DC-DC Dönüştürücüsü, 10A TO-PMOD, 11-Pinli, Ayarlanabilir RS Components TR
10A DC-DC Module 0.8V-6V 50W TO-PMOD11EP RS Components IT
Similar Part