LMZ23608TZ/NOPB Power Management ICs - PMIC by Texas Instruments

BUCK SYNC ADJ 8A TO-PMOD-11

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMZ23608 SIMPLE SWITCHER® power module is an easy-to-use step-down DC-DC solution capable of driving up to 8-A load. The LMZ23608 is available in an innovative package that enhances thermal performance and allows for hand or machine soldering. The LMZ23608 can accept an input voltage rail between 6 V and 36 V and can deliver an adjustable and highly accurate output voltage as low as 0.8 V. The LMZ23608 only requires two external resistors and three external capacitors to complete the power solution. The LMZ23608 is a reliable and robust design with the following protection features: thermal shutdown, input undervoltage lockout, output overvoltage protection, short circuit protection, output current limit, and allows start-up into a prebiased output. The sync input allows synchronization over the 350 to 600-kHz switching frequency range.

Where to Buy

Prices starting from US$13.36

Distributor Stock
Logo for Farnell
Farnell
from US$28.36
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$13.36
694
in stock
Buy Now
Logo for RS
RS
from US$36.35
28
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.24
-
Buy Now
Logo for element14
element14
from US$28.60
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 36V
No. of Outputs 1Outputs
DC / DC Converter IC Case TO-PMOD
No. of Pins 11Pins
Output Current 8A
Output Voltage Min 800mV
Output Voltage Max 6V
Switching Frequency 600kHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 23608
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Primary Input Voltage 36V

Alternative Descriptions

8A SIMPLE SWITCHER® | Texas Instruments
Voltage Regulator, LMZ23608TZ/NOPB | RS
Buck, Sync, Adj, 8A, To-Pmod-11 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMZ23608TZ/NOPB?

Additional datasheets, footprints and schematics for LMZ23608TZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ23608TZ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMZ23608TZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ23608TZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMZ23608TZ/NOPB fall under?

The LMZ23608TZ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMZ23608TZ/NOPB when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ23608TZ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMZ23608TZ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMZ23608TZ/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ23608TZ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMZ23608TZ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMZ23608TZ/NOPB?

You can fill out our help required form which you can use to request a quote for LMZ23608TZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay