Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | TO-PMOD |
No. of Pins | 7Pins |
Output Current | 5A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 950kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 6V |
Adjustable Output Voltage Min | 800mV |
Base Number | 23605 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Output Voltage | 6V |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LMZ23605TZ?
Additional datasheets, footprints and schematics for LMZ23605TZ are listed on our Part Details page. You can also find images and similar parts to LMZ23605TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ23605TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ23605TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ23605TZ fall under?
The LMZ23605TZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ23605TZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ23605TZ you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ23605TZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ23605TZ have stock available?
There is no stock from authorised distributors for LMZ23605TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ23605TZ often in real-time on the comparison pages.
What if I can't find stock of LMZ23605TZ?
You can fill out our help required form which you can use to request a quote for LMZ23605TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.